INDUCTOR POWER .56UH 36A SMD 560nH 36A 55A 36A - ¦20% Shielded 1.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Tape & Reel (TR)
SMD Power Inductor 0.56uH 36A Shielded Wirewound 5050 Product overview: IHLP5050EZERR56M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 36A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZERR56M0
Win Source Part Number: 1064805-IHLP5050EZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-5050EZ-01
Type: Molded
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 560 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 1.5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm)
Alternative Parts (Cross-Reference): SRP1265A-R56M; SRP1245A-R56M; SRP1250-R56M; 744373680056; 744373770056; 744355256IHLP-5050EZ
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 36 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Current - Saturation (Isat): 55A
560nH Shielded Molded Inductor 36A 1.5mOhm Max Nonstandard
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP5050EZERR56M01 | 71-IHLP5050EZERR56M01 | 1064805-IHLP5050EZERR56M01 | IHLP5050EZERR56M01-ND |
| Product Name | INDUCTOR POWER .56UH 36A SMD 560nH 36A 55A 36A - ¦20% Shielded 1.5 mOhm Max | SMD 0.56uH 36A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 0.5600 microH | 0.5600 microH | 0.5600 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0015 ohms | 0.0015 ohms | 0.0015 ohms | |
| Core Material | Ferrite, Metal, Composite |