Triad Magnetics AX97 Series SMD Power Shielded Inductors AX97-10330

Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Perris, California, United States
AX97 Series SMD Power Shielded Inductors
AX97-10330
AX97 Series SMD Power Shielded Inductors AX97-10330
Slim type Low resistance Excellent DC current characteristics

Slim type
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX97-10330-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX97-10330-ND
Fixed Inductors AX97-10330-ND
33µH Unshielded Wirewound Inductor 570mA 690mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 570mA 690mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX97-10330 AX97-10330-ND
Product Name AX97 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms 0.6900 ohms
Rated DC Current 570 milliamps
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers
Fixed Inductors - FIRCH-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers