Vishay Intertechnology, Inc. Fixed Inductors IHLP5050EZERR22M5A

Description
220nH Shielded Molded Inductor 68.18A 0.76mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 68.18A 0.76mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-10252-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10252-6-ND
Fixed Inductors 541-10252-6-ND
220nH Shielded Molded Inductor 68.18A 0.76mOhm Max Nonstandard

220nH Shielded Molded Inductor 68.18A 0.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10252-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10252-1-ND
Fixed Inductors 541-10252-1-ND
220nH Shielded Molded Inductor 68.18A 0.76mOhm Max Nonstandard

220nH Shielded Molded Inductor 68.18A 0.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10252-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10252-2-ND
Fixed Inductors 541-10252-2-ND
220nH Shielded Molded Inductor 68.18A 0.76mOhm Max Nonstandard

220nH Shielded Molded Inductor 68.18A 0.76mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.22Uh, Shielded, 68.18A Rohs Compliant Vishay - 29AK0309 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.22Uh, Shielded, 68.18A Rohs Compliant Vishay
29AK0309
Power Inductor, 0.22Uh, Shielded, 68.18A Rohs Compliant Vishay 29AK0309
POWER INDUCTOR, 0.22UH, SHIELDED, 68.18A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.22UH, SHIELDED, 68.18A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-10252-6-ND 29AK0309
Product Name Fixed Inductors Power Inductor, 0.22Uh, Shielded, 68.18A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 7.60E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details