Vishay Intertechnology, Inc. INDUCTOR POWER 0.6UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR) IHLP5050CEERR60M06

Description
INDUCTOR POWER 0.6UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 0.6UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 0.6UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.520
Anaheim, CA, United States
INDUCTOR POWER 0.6UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
IHLP5050CEERR60M06
INDUCTOR POWER 0.6UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR) IHLP5050CEERR60M06
INDUCTOR POWER 0.6UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.6UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLP5050CEERR60M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP5050CEERR60M06-ND
Fixed Inductors IHLP5050CEERR60M06-ND
600nH Shielded Molded Inductor 29A 1.85mOhm Nonstandard

600nH Shielded Molded Inductor 29A 1.85mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP5050CEERR60M06 IHLP5050CEERR60M06-ND
Product Name INDUCTOR POWER 0.6UH 29A SMD 600nH 29A 51A 29A - ¦20% Shielded 1.85 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.6000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0019 ohms 0.0019 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details