Vishay Precision Group Fixed Inductors IHLP4040EDER3R3M5A

Description
3.3µH Shielded Molded Inductor 14.8A 7.94mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 14.8A 7.94mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP4040EDER3R3M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 14.8A 7.94mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 14.8A 7.94mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040EDER3R3M5ATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 14.8A 7.94mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 14.8A 7.94mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040EDER3R3M5ACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 14.8A 7.94mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 14.8A 7.94mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 14.8A Rohs Compliant Vishay - 90AJ6101 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 14.8A Rohs Compliant Vishay
90AJ6101
Power Inductor, 3.3Uh, Shielded, 14.8A Rohs Compliant Vishay 90AJ6101
POWER INDUCTOR, 3.3UH, SHIELDED, 14.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 3.3UH, SHIELDED, 14.8A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - IHLP4040EDER3R3M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP4040EDER3R3M5A
Fixed Inductors IHLP4040EDER3R3M5A
FIXED IND 3.3UH 14.8A 7.94 MOHM

FIXED IND 3.3UH 14.8A 7.94 MOHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP4040EDER3R3M5ADKR-ND 90AJ6101 IHLP4040EDER3R3M5A
Product Name Fixed Inductors Power Inductor, 3.3Uh, Shielded, 14.8A Rohs Compliant Vishay Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0079 ohms 0.0079 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-82N 0302CS-82NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details