TE Connectivity Fixed Inductors 3613CR47M

Description
470nH Unshielded Inductor 545mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Inductor 545mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102541TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102541TR-ND
Fixed Inductors A102541TR-ND
470nH Unshielded Inductor 545mA 320mOhm Max 1812 (4532 Metric)

470nH Unshielded Inductor 545mA 320mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102541CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102541CT-ND
Fixed Inductors A102541CT-ND
470nH Unshielded Inductor 545mA 320mOhm Max 1812 (4532 Metric)

470nH Unshielded Inductor 545mA 320mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number A102541TR-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176780-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details