Vishay Intertechnology, Inc. Inductors, Coils, Chokes - Fixed Inductors IHLP4040DZER6R8M5A

Description
Win Source Part Number: 1178105-IHLP4040DZER 6R8M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-4040DZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 16.3MHz Package / Case: Nonstandard DC Resistance (DCR): 22.36mOhm Max Supplier Device Package: 4040 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-IHLP4040DZER6R8M 5ATR,541-IHLP4040DZE R6R8M5ACT,541-IHLP40 40DZER6R8M5ADKR,IHLP 4040DZER6R8M5A-ND Current - Saturation (Isat): 9A
Request a Quote Datasheet
Description
Win Source Part Number: 1178105-IHLP4040DZER 6R8M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-4040DZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 16.3MHz Package / Case: Nonstandard DC Resistance (DCR): 22.36mOhm Max Supplier Device Package: 4040 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-IHLP4040DZER6R8M 5ATR,541-IHLP4040DZE R6R8M5ACT,541-IHLP40 40DZER6R8M5ADKR,IHLP 4040DZER6R8M5A-ND Current - Saturation (Isat): 9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1178105-IHLP4040DZER6R8M5A
Inductors, Coils, Chokes - Fixed Inductors 1178105-IHLP4040DZER6R8M5A
Win Source Part Number: 1178105-IHLP4040DZER 6R8M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-4040DZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 16.3MHz Package / Case: Nonstandard DC Resistance (DCR): 22.36mOhm Max Supplier Device Package: 4040 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-IHLP4040DZER6R8M 5ATR,541-IHLP4040DZE R6R8M5ACT,541-IHLP40 40DZER6R8M5ADKR,IHLP 4040DZER6R8M5A-ND Current - Saturation (Isat): 9A

Win Source Part Number: 1178105-IHLP4040DZER6R8M5A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-4040DZ-5A
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 16.3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 22.36mOhm Max
Supplier Device Package: 4040
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-IHLP4040DZER6R8M5ATR,541-IHLP4040DZER6R8M5ACT,541-IHLP4040DZER6R8M5ADKR,IHLP4040DZER6R8M5A-ND
Current - Saturation (Isat): 9A

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER6R8M5ACT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER6R8M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER6R8M5ATR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard

Buy Now Datasheet
Automotive 6.8uH 100KHz 8A Inductor and Choke - 71-IHLP4040DZER6R8M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 100KHz 8A Inductor and Choke
71-IHLP4040DZER6R8M5A
Automotive 6.8uH 100KHz 8A Inductor and Choke 71-IHLP4040DZER6R8M5A
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 8A 0.02236Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER6R8M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER6R8M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 8A 0.02236Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER6R8M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER6R8M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1178105-IHLP4040DZER6R8M5A 541-IHLP4040DZER6R8M5ACT-ND 71-IHLP4040DZER6R8M5A
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Automotive 6.8uH 100KHz 8A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details