SMD Power Inductor 6.8uH 9A Shielded 4040 Product overview: IHLP4040DZER6R8M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER6R8M1
INDUCTOR POWER 6.8UH 9.0A SMD 6.8¦H 9A 7.5A 9A - ¦20% Shielded 19.3 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)
6.8µH Shielded Molded Inductor 9A 19.3mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 9A 19.3mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 9A 19.3mOhm Max Nonstandard
INDUCTOR, SHIELDED, 6.8UH, 7.5A, SMD; Inductance:6.8µH; RMS Current (Irms):9A; Inductor Construction:Shielde
INDUCTOR, 6.8UH, SHIELDED, 9A; Inductance:6.8µH; RMS Current (Irms):9A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP4040DZER6R8M11 | IHLP4040DZER6R8M11 | 541-2593-2-ND | 94M7759 | 32AK4079 |
| Product Name | SMD 6.8uH 9A Inductor and Choke | INDUCTOR POWER 6.8UH 9.0A SMD 6.8¦H 9A 7.5A 9A - ¦20% Shielded 19.3 mOhm Max | Fixed Inductors | Inductor, Shielded, 6.8Uh, 7.5A, Smd; Inductance Vishay | Inductor, 6.8Uh, Shielded, 9A; Inductance Vishay |
| Core Material | Metal, Composite, Ferrite | ||||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |