6.8uH Shielded SMD Inductor, 8A, 4040, 23.3mR DCR Product overview: IHLP4040DZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER6R8M0
Vishay IHLP4040DZER6R8M01
INDUCTOR POWER 6.8UH 8A SMD 6.8¦H 8A 13.5A 8A - ¦20% Shielded 23.3 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard
INDUCTOR, SHIELDED, 6.8UH, 8A, 20%; Inductance:6.8µH; RMS Current (Irms):8A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP4040DZER6R8M01 | 7487209 | 7487209P | IHLP4040DZER6R8M01 | 541-1303-6-ND | 81Y7982 |
| Product Name | SMD 6.8uH 8A Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | INDUCTOR POWER 6.8UH 8A SMD 6.8¦H 8A 13.5A 8A - ¦20% Shielded 23.3 mOhm Max | Fixed Inductors | Inductor, Shielded, 6.8Uh, 8A, 20%; Inductance Vishay |
| Core Material | Metal, Composite, Ferrite | Metal composite | ||||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Molded / Shielded | Shielded | Shielded | Molded; Shielded | Shielded |