Vishay Precision Group Fixed Inductors IHLP4040DZER220M8A

Description
22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2277-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2277-1-ND
Fixed Inductors 541-2277-1-ND
22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard

22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2277-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2277-6-ND
Fixed Inductors 541-2277-6-ND
22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard

22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2277-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2277-2-ND
Fixed Inductors 541-2277-2-ND
22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard

22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard

Buy Now Datasheet
SMD 22uH Inductor and Choke - 71-IHLP4040DZER220M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH Inductor and Choke
71-IHLP4040DZER220M8A
SMD 22uH Inductor and Choke 71-IHLP4040DZER220M8A
General Purpose Inductor, 22uH, 20%, 1 Element, Composite-Core, SMD, CHIP, 4141 Product overview: IHLP4040DZER220M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER220M8 A can be used for catalog matching and distributor lookup.

General Purpose Inductor, 22uH, 20%, 1 Element, Composite-Core, SMD, CHIP, 4141 Product overview: IHLP4040DZER220M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER220M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 22Uh, 4.1A; Inductance Vishay - 56AC1047 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 22Uh, 4.1A; Inductance Vishay
56AC1047
Inductor, Shielded, Aec-Q200, 22Uh, 4.1A; Inductance Vishay 56AC1047
INDUCTOR, SHIELDED, AEC-Q200, 22UH, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6.4A; Product Range:IHLP-4040DZ-8A Series; DC Resistance Max:0.07544ohm; Product Height:4mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 22UH, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):6.4A; Product Range:IHLP-4040DZ-8A Series; DC Resistance Max:0.07544ohm; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 22Uh, 4.1A; Inductance Vishay - 27Y3480 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 22Uh, 4.1A; Inductance Vishay
27Y3480
Inductor, Shielded, Aec-Q200, 22Uh, 4.1A; Inductance Vishay 27Y3480
INDUCTOR, SHIELDED, AEC-Q200, 22UH, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6.4A; Product Range:IHLP-4040DZ-8A Series; DC Resistance Max:0.07544ohm; Product Height:4mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 22UH, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):6.4A; Product Range:IHLP-4040DZ-8A Series; DC Resistance Max:0.07544ohm; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - IHLP4040DZER220M8A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP4040DZER220M8A
Fixed Inductors IHLP4040DZER220M8A
FIXED IND 22UH 4.1A 75.44MOHM SM

FIXED IND 22UH 4.1A 75.44MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2277-1-ND 71-IHLP4040DZER220M8A 56AC1047 IHLP4040DZER220M8A
Product Name Fixed Inductors SMD 22uH Inductor and Choke Inductor, Shielded, Aec-Q200, 22Uh, 4.1A; Inductance Vishay Fixed Inductors
Operating Temperature -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0754 ohms 0.0754 ohms 0.0754 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details