Vishay Precision Group Fixed Inductors IHLP4040DZER220M5A

Description
22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP4040DZER220M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard

22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER220M5ACT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard

22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER220M5ATR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard

22µH Shielded Molded Inductor 4.1A 75.44mOhm Max Nonstandard

Buy Now Datasheet
Automotive 22uH 100KHz 4.1A Inductor and Choke - 71-IHLP4040DZER220M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 4.1A Inductor and Choke
71-IHLP4040DZER220M5A
Automotive 22uH 100KHz 4.1A Inductor and Choke 71-IHLP4040DZER220M5A
Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 4.1A 0.07544Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 4.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 4.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER220M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 4.1A 0.07544Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 4.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 4.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER220M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 22Uh, 4.1A; Inductance Vishay - 73W9888 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 22Uh, 4.1A; Inductance Vishay
73W9888
Inductor, Shielded, Aec-Q200, 22Uh, 4.1A; Inductance Vishay 73W9888
INDUCTOR, SHIELDED, AEC-Q200, 22UH, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6.4A; Product Range:IHLP-4040DZ-5A Series; DC Resistance Max:0.07544ohm; Product Height:4mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 22UH, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):6.4A; Product Range:IHLP-4040DZ-5A Series; DC Resistance Max:0.07544ohm; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP4040DZER220M5ADKR-ND 71-IHLP4040DZER220M5A 73W9888
Product Name Fixed Inductors Automotive 22uH 100KHz 4.1A Inductor and Choke Inductor, Shielded, Aec-Q200, 22Uh, 4.1A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0754 ohms 0.0754 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers