Vishay Precision Group Inductance Vishay IHLP3232DZER3R3M01.

Description
Inductance:3.3µH; RMS Current (Irms):9.2A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:IHLP-3232DZ-01 Series; DC Resistance Max:0.0177ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes
Datasheet
Description
Inductance:3.3µH; RMS Current (Irms):9.2A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:IHLP-3232DZ-01 Series; DC Resistance Max:0.0177ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 26AC0433 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
26AC0433
Inductance Vishay 26AC0433
Inductance:3.3µH; RMS Current (Irms):9.2A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:IHLP-3232DZ-01 Series; DC Resistance Max:0.0177ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes

Inductance:3.3µH; RMS Current (Irms):9.2A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:IHLP-3232DZ-01 Series; DC Resistance Max:0.0177ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC0433
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0177 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details