Vishay Intertechnology, Inc. SMD 1.5uH 12.5A Inductor and Choke IHLP3232CZER1R5M11

Description
1.5uH Shielded Power Inductor, 12.5A, 9.94mR DCR, 3232 SMD Product overview: IHLP3232CZER1R5M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 12.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER1R5M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5uH Shielded Power Inductor, 12.5A, 9.94mR DCR, 3232 SMD Product overview: IHLP3232CZER1R5M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 12.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER1R5M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5uH 12.5A Inductor and Choke - 71-IHLP3232CZER1R5M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH 12.5A Inductor and Choke
71-IHLP3232CZER1R5M11
SMD 1.5uH 12.5A Inductor and Choke 71-IHLP3232CZER1R5M11
1.5uH Shielded Power Inductor, 12.5A, 9.94mR DCR, 3232 SMD Product overview: IHLP3232CZER1R5M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 12.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER1R5M1 1 can be used for catalog matching and distributor lookup.

1.5uH Shielded Power Inductor, 12.5A, 9.94mR DCR, 3232 SMD Product overview: IHLP3232CZER1R5M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 12.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER1R5M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP3232CZER1R5M11DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 12.5A 9.94mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 12.5A 9.94mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER1R5M11CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 12.5A 9.94mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 12.5A 9.94mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER1R5M11TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 12.5A 9.94mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 12.5A 9.94mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232CZER1R5M11
811079-IHLP3232CZER1R5M11
Fixed Inductors - IHLP3232CZER1R5M11 811079-IHLP3232CZER1R5M11
Manufacturer: Vishay Dale Win Source Part Number: 811079-IHLP3232CZER1 R5M11 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±20% Current - Saturation: 11.3A Frequency - Self Resonant: 35MHz DC Resistance (DCR): 9.94mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 12.5A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 811079-IHLP3232CZER1R5M11
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±20%
Current - Saturation: 11.3A
Frequency - Self Resonant: 35MHz
DC Resistance (DCR): 9.94mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12.5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP3232CZER1R5M11 541-IHLP3232CZER1R5M11DKR-ND 811079-IHLP3232CZER1R5M11
Product Name SMD 1.5uH 12.5A Inductor and Choke Fixed Inductors Fixed Inductors - IHLP3232CZER1R5M11
Core Material Ferrite
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - A102549DKR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details