Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZERR82M5A

Description
820nH Shielded Molded Inductor 13.8A 7.22mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 13.8A 7.22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZERR82M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZERR82M5A-ND
Fixed Inductors IHLP2525CZERR82M5A-ND
820nH Shielded Molded Inductor 13.8A 7.22mOhm Max Nonstandard

820nH Shielded Molded Inductor 13.8A 7.22mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLP2525CZERR82M5A-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0072 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
3 suppliers
Surface Mount Inductors - 2125970 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 150 microH
Q Factor 20
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 0201DS-1N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details