Vishay IHLP2525CZERR82M01
INDUCTOR POWER .82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«
820nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard
820nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard
820nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard
SMD Power Inductor 0.82uH 13A Shielded 2525 Product overview: IHLP2525CZERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR82M0
FIXED IND 820NH 13A 8 MOHM SMD
INDUCTOR, SHIELDED, 820NH, 24A, SMD; Inductance:820nH; RMS Current (Irms):13A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 820NH, 24A, SMD, FULL REEL; Inductance:820nH; RMS Current (Irms):13A; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7487088 | 7487088P | IHLP2525CZERR82M01 | 541-1005-6-ND | 71-IHLP2525CZERR82M01 | IHLP2525CZERR82M01 | 53K4848 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | INDUCTOR POWER .82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« | Fixed Inductors | SMD 0.82uH 13A Inductor and Choke | Fixed Inductors | Inductor, Shielded, 820Nh, 24A, Smd; Inductance Vishay |
| Technology | Wirewound | Molded | |||||
| Core Material | Metal composite | Metal, Composite | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 2225 (5664m) | 2525 | |||||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |