Vishay Precision Group Surface Mount Inductors IHLP2525CZERR22M01

Description
Vishay IHLP2525CZERR22M01
Request a Quote Datasheet
Description
Vishay IHLP2525CZERR22M01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2237281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237281
Surface Mount Inductors 2237281
Vishay IHLP2525CZERR22M01

Vishay IHLP2525CZERR22M01

Supplier's Site
Surface Mount Inductors - 2237280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237280
Surface Mount Inductors 2237280
Vishay IHLP2525CZERR22M01

Vishay IHLP2525CZERR22M01

Supplier's Site
Surface Mount Inductors - 2237281P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237281P
Surface Mount Inductors 2237281P
Vishay IHLP2525CZERR22M01

Vishay IHLP2525CZERR22M01

Supplier's Site
Fixed Inductors - 541-2583-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2583-2-ND
Fixed Inductors 541-2583-2-ND
220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2583-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2583-6-ND
Fixed Inductors 541-2583-6-ND
220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2583-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2583-1-ND
Fixed Inductors 541-2583-1-ND
220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .22UH 23A SMD 220nH 23A 40A 23A - ¦20% Shielded 2.8 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER .22UH 23A SMD 220nH 23A 40A 23A - ¦20% Shielded 2.8 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLP2525CZERR22M01
INDUCTOR POWER .22UH 23A SMD 220nH 23A 40A 23A - ¦20% Shielded 2.8 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZERR22M01
INDUCTOR POWER .22UH 23A SMD 220nH 23A 40A 23A - ¦20% Shielded 2.8 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .22UH 23A SMD 220nH 23A 40A 23A - ¦20% Shielded 2.8 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 0.22uH 23A Inductor and Choke - 71-IHLP2525CZERR22M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.22uH 23A Inductor and Choke
71-IHLP2525CZERR22M01
SMD 0.22uH 23A Inductor and Choke 71-IHLP2525CZERR22M01
SMD Shielded Power Inductor 0.22uH 23A 2.8mR 2525 Product overview: IHLP2525CZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 23A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR22M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 0.22uH 23A 2.8mR 2525 Product overview: IHLP2525CZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 23A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR22M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP2525CZERR22M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZERR22M01
Fixed Inductors IHLP2525CZERR22M01
FIXED IND 220NH 23A 2.8 MOHM SMD

FIXED IND 220NH 23A 2.8 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 220Nh, 40A, Smd; Inductance Vishay - 53K4841 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 40A, Smd; Inductance Vishay
53K4841
Inductor, Shielded, 220Nh, 40A, Smd; Inductance Vishay 53K4841
INDUCTOR, SHIELDED, 220NH, 40A, SMD; Inductance:220nH; RMS Current (Irms):23A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:IHLP-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 40A, SMD; Inductance:220nH; RMS Current (Irms):23A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:IHLP-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2237281 541-2583-2-ND IHLP2525CZERR22M01 71-IHLP2525CZERR22M01 IHLP2525CZERR22M01 53K4841
Product Name Surface Mount Inductors Fixed Inductors INDUCTOR POWER .22UH 23A SMD 220nH 23A 40A 23A - ¦20% Shielded 2.8 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) SMD 0.22uH 23A Inductor and Choke Fixed Inductors Inductor, Shielded, 220Nh, 40A, Smd; Inductance Vishay
Inductance Range 0.2200 microH 0.2200 microH 0.2200 microH 0.2200 microH 0.2200 microH
DCR 0.0028 ohms 0.0028 ohms 0.0028 ohms 0.0028 ohms
Rated DC Current 23000 milliamps 40000 milliamps 23000 milliamps 23000 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 2225
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details