Vishay Intertechnology, Inc. INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZER8R2M06

Description
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLP2525CZER8R2M06
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZER8R2M06
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLP2525CZER8R2M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZER8R2M06-ND
Fixed Inductors IHLP2525CZER8R2M06-ND
8.2µH Shielded Molded Inductor 4A 61.47mOhm Nonstandard

8.2µH Shielded Molded Inductor 4A 61.47mOhm Nonstandard

Buy Now Datasheet
Inductor,non-Specified,8.2Uh,20+% Tol,20-% Tol,2725-Case Vishay - 18M2281 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,non-Specified,8.2Uh,20+% Tol,20-% Tol,2725-Case Vishay
18M2281
Inductor,non-Specified,8.2Uh,20+% Tol,20-% Tol,2725-Case Vishay 18M2281
Inductor,Non-Specifi ed,8.2uH,20+% Tol,20-% Tol,2725-Case

Inductor,Non-Specified,8.2uH,20+% Tol,20-% Tol,2725-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2525CZER8R2M06 IHLP2525CZER8R2M06-ND 18M2281
Product Name INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) Fixed Inductors Inductor,non-Specified,8.2Uh,20+% Tol,20-% Tol,2725-Case Vishay
Application General Purpose
Inductance Range 8.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0615 ohms 0.0615 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details