Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZER4R7M51

Description
4.7µH Shielded Molded Inductor 5.6A 38.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 5.6A 38.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZER4R7M51-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZER4R7M51-ND
Fixed Inductors IHLP2525CZER4R7M51-ND
4.7µH Shielded Molded Inductor 5.6A 38.4mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 5.6A 38.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLP2525CZER4R7M51-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0384 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details