Vishay Intertechnology, Inc. Fixed Inductors - IHLP2525CZEN1R5M01 IHLP2525CZEN1R5M01

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064789-IHLP2525CZEN 1R5M01 Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Self Resonant Frequency: 40 MHz Composition: Wirewound Height: 3 mm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 9 A Saturation Current: 18 A Series Resistance: 15 mΩ
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064789-IHLP2525CZEN 1R5M01 Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Self Resonant Frequency: 40 MHz Composition: Wirewound Height: 3 mm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 9 A Saturation Current: 18 A Series Resistance: 15 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZEN1R5M01 - 1064789-IHLP2525CZEN1R5M01 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZEN1R5M01
1064789-IHLP2525CZEN1R5M01
Fixed Inductors - IHLP2525CZEN1R5M01 1064789-IHLP2525CZEN1R5M01
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064789-IHLP2525CZEN 1R5M01 Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Self Resonant Frequency: 40 MHz Composition: Wirewound Height: 3 mm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 9 A Saturation Current: 18 A Series Resistance: 15 mΩ

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064789-IHLP2525CZEN1R5M01
Inductance: 1.5 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Self Resonant Frequency: 40 MHz
Composition: Wirewound
Height: 3 mm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
RMS Current (Irms): 9 A
Saturation Current: 18 A
Series Resistance: 15 mΩ

Buy Now
1.5uH 100KHz 9A Inductor and Choke - 71-IHLP2525CZEN1R5M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uH 100KHz 9A Inductor and Choke
71-IHLP2525CZEN1R5M01
1.5uH 100KHz 9A Inductor and Choke 71-IHLP2525CZEN1R5M01
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 9A 0.015Ohm DCR 2525 Product overview: IHLP2525CZEN1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZEN1R5M0 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 9A 0.015Ohm DCR 2525 Product overview: IHLP2525CZEN1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZEN1R5M01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1064789-IHLP2525CZEN1R5M01 71-IHLP2525CZEN1R5M01
Product Name Fixed Inductors - IHLP2525CZEN1R5M01 1.5uH 100KHz 9A Inductor and Choke
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details