Coilcraft, Inc. Automotive 10uH 2.5MHz 0.18A Inductor and Choke 0603LS-103XJLC

Description
Inductor RF Chip Unshielded Wirewound 10uH 5% 2.5MHz 12Q-Factor Ceramic/Ferrite 0.18A 4.8Ohm DCR 0603 Automotive T/R Product overview: 0603LS-103XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 2.5MHz, 0.18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 2.5MHz, 0.18A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603LS-103XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 10uH 5% 2.5MHz 12Q-Factor Ceramic/Ferrite 0.18A 4.8Ohm DCR 0603 Automotive T/R Product overview: 0603LS-103XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 2.5MHz, 0.18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 2.5MHz, 0.18A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603LS-103XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 2.5MHz 0.18A Inductor and Choke - 71-0603LS-103XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 2.5MHz 0.18A Inductor and Choke
71-0603LS-103XJLC
Automotive 10uH 2.5MHz 0.18A Inductor and Choke 71-0603LS-103XJLC
Inductor RF Chip Unshielded Wirewound 10uH 5% 2.5MHz 12Q-Factor Ceramic/Ferrite 0.18A 4.8Ohm DCR 0603 Automotive T/R Product overview: 0603LS-103XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 2.5MHz, 0.18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 2.5MHz, 0.18A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603LS-103XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 10uH 5% 2.5MHz 12Q-Factor Ceramic/Ferrite 0.18A 4.8Ohm DCR 0603 Automotive T/R Product overview: 0603LS-103XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 2.5MHz, 0.18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 2.5MHz, 0.18A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603LS-103XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-0603LS-103XJLC
Product Name Automotive 10uH 2.5MHz 0.18A Inductor and Choke
Core Material Ferrite, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers