Vishay Intertechnology, Inc. INDUCTOR POWER 0.33UH 18A SMD 330nH 18A 22A 18A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR) IHLP2525BDERR33M01

Description
INDUCTOR POWER 0.33UH 18A SMD 330nH 18A 22A 18A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 0.33UH 18A SMD 330nH 18A 22A 18A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 0.33UH 18A SMD 330nH 18A 22A 18A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.33UH 18A SMD 330nH 18A 22A 18A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)
IHLP2525BDERR33M01
INDUCTOR POWER 0.33UH 18A SMD 330nH 18A 22A 18A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR) IHLP2525BDERR33M01
INDUCTOR POWER 0.33UH 18A SMD 330nH 18A 22A 18A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.33UH 18A SMD 330nH 18A 22A 18A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1171095-IHLP2525BDERR33M01
Inductors, Coils, Chokes - Fixed Inductors 1171095-IHLP2525BDERR33M01
Win Source Part Number: 1171095-IHLP2525BDER R33M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-2525BD-01 Type: Molded Package: Tape & Reel (TR) Shielding: Shielded Inductance: 330 nH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 4.1mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Current - Saturation (Isat): 22A

Win Source Part Number: 1171095-IHLP2525BDERR33M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-2525BD-01
Type: Molded
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 4.1mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Current - Saturation (Isat): 22A

Buy Now Datasheet
SMD 18A 4.1 MOHM Inductor and Choke - 71-IHLP2525BDERR33M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18A 4.1 MOHM Inductor and Choke
71-IHLP2525BDERR33M01
SMD 18A 4.1 MOHM Inductor and Choke 71-IHLP2525BDERR33M01
FIXED IND 330NH 18A 4.1 MOHM SMD Product overview: IHLP2525BDERR33M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A, 4.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, 4.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDERR33M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 18A 4.1 MOHM SMD Product overview: IHLP2525BDERR33M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A, 4.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, 4.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDERR33M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2525BDERR33M01TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 18A 4.1mOhm Max Nonstandard

330nH Shielded Molded Inductor 18A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525BDERR33M01DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 18A 4.1 MOHM SMD

FIXED IND 330NH 18A 4.1 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525BDERR33M01CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 18A 4.1 MOHM SMD

FIXED IND 330NH 18A 4.1 MOHM SMD

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2525BDERR33M01 1171095-IHLP2525BDERR33M01 71-IHLP2525BDERR33M01 541-IHLP2525BDERR33M01TR-ND
Product Name INDUCTOR POWER 0.33UH 18A SMD 330nH 18A 22A 18A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR) Inductors, Coils, Chokes - Fixed Inductors SMD 18A 4.1 MOHM Inductor and Choke Fixed Inductors
Application General Purpose RF Choke
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0041 ohms 0.0041 ohms 0.0041 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details