Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZETR47M01

Description
470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-9925-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9925-2-ND
Fixed Inductors 541-9925-2-ND
470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard

470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-9925-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
Leaded Inductors - 1678324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Lead Style Radial; Radial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details