TE Connectivity Molded SMD Inductors 1624094-2

Description
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 110 DC Resistance (OHM) : 8 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 8 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 110 DC Resistance (OHM) : 8 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 8 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 1624094-2 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
1624094-2
Molded SMD Inductors 1624094-2
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 110 DC Resistance (OHM) : 8 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 8 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Dimensions


  • Product Height : 3.2 MM  [.125 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.2 MM  [.125 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 110
  • DC Resistance (OHM) : 8
  • Inductance (MICHEN) : 100
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (MHZ) : 8

Other


  • Inductor Quality Factor : 40

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Package Size Code : 1812

Usage Conditions


  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 1624094-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1624094-2
Inductors, Chokes & Coils 1624094-2
Inductor

Inductor

Buy Now
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1624094-2
Inductors, Chokes & Coils 1624094-2
Inductors, Chokes & Coils

Inductors, Chokes & Coils

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1624094-2 1624094-2
Product Name Molded SMD Inductors Inductors, Chokes & Coils
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0030 microH
View Details
Molded SMD Inductors - 2-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
3 suppliers
Power Inductors - 2176781-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details