Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZERR68M8A

Description
680nH Shielded Molded Inductor 11.3A 9.74mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 11.3A 9.74mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZERR68M8ACT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 11.3A 9.74mOhm Max Nonstandard

680nH Shielded Molded Inductor 11.3A 9.74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZERR68M8ATR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 11.3A 9.74mOhm Max Nonstandard

680nH Shielded Molded Inductor 11.3A 9.74mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 680Nh, Shielded, 11.3A Rohs Compliant Vishay - 73AJ6866 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Nh, Shielded, 11.3A Rohs Compliant Vishay
73AJ6866
Power Inductor, 680Nh, Shielded, 11.3A Rohs Compliant Vishay 73AJ6866
POWER INDUCTOR, 680NH, SHIELDED, 11.3A ROHS COMPLIANT: YES

POWER INDUCTOR, 680NH, SHIELDED, 11.3A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZERR68M8ACT-ND 73AJ6866
Product Name Fixed Inductors Power Inductor, 680Nh, Shielded, 11.3A Rohs Compliant Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0097 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Surface Mount Inductors - 2126020P - RS Components, Ltd.
Specs
Inductance Range 4700 microH
Rated DC Current 73 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N7 0402DC-6N7XJRW , 0402DC-6N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details