Vishay Precision Group Fixed Inductors IHLP2020CZERR47M01

Description
470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1263-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1263-1-ND
Fixed Inductors 541-1263-1-ND
470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard

470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1263-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1263-2-ND
Fixed Inductors 541-1263-2-ND
470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard

470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1263-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1263-6-ND
Fixed Inductors 541-1263-6-ND
470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard

470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.47uH 12.2A Inductor and Choke - 71-IHLP2020CZERR47M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 12.2A Inductor and Choke
71-IHLP2020CZERR47M01
SMD 0.47uH 12.2A Inductor and Choke 71-IHLP2020CZERR47M01
SMD Power Inductor 0.47uH 12.2A 20% Shielded 2020 Product overview: IHLP2020CZERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 12.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 12.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR47M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.47uH 12.2A 20% Shielded 2020 Product overview: IHLP2020CZERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 12.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 12.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR47M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .47UH 12.2A SMD 470nH 13A 16A 12.2A - ¦20% Shielded 7.04 mOhm Max - - General Purpose - 0.216
Anaheim, CA, United States
INDUCTOR POWER .47UH 12.2A SMD 470nH 13A 16A 12.2A - ¦20% Shielded 7.04 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
IHLP2020CZERR47M01
INDUCTOR POWER .47UH 12.2A SMD 470nH 13A 16A 12.2A - ¦20% Shielded 7.04 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« IHLP2020CZERR47M01
INDUCTOR POWER .47UH 12.2A SMD 470nH 13A 16A 12.2A - ¦20% Shielded 7.04 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .47UH 12.2A SMD 470nH 13A 16A 12.2A - ¦20% Shielded 7.04 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 470Nh, 12.2A; Inductance Vishay - 77R1965 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 12.2A; Inductance Vishay
77R1965
Inductor, Shielded, 470Nh, 12.2A; Inductance Vishay 77R1965
INDUCTOR, SHIELDED, 470NH, 12.2A; Inductance:470nH; RMS Current (Irms):12.2A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 12.2A; Inductance:470nH; RMS Current (Irms):12.2A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 470Nh, 12.2A; Inductance Vishay - 56AC1016 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 12.2A; Inductance Vishay
56AC1016
Inductor, Shielded, 470Nh, 12.2A; Inductance Vishay 56AC1016
INDUCTOR, SHIELDED, 470NH, 12.2A; Inductance:470nH; RMS Current (Irms):12.2A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 12.2A; Inductance:470nH; RMS Current (Irms):12.2A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP2020CZERR47M01
Inductors/Coils/Transformers >> Power Inductors IHLP2020CZERR47M01
12.2A 470nH ±20% 16A 2020 Power Inductors ROHS

12.2A 470nH ±20% 16A 2020 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1263-1-ND 71-IHLP2020CZERR47M01 IHLP2020CZERR47M01 77R1965 IHLP2020CZERR47M01
Product Name Fixed Inductors SMD 0.47uH 12.2A Inductor and Choke INDUCTOR POWER .47UH 12.2A SMD 470nH 13A 16A 12.2A - ¦20% Shielded 7.04 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« Inductor, Shielded, 470Nh, 12.2A; Inductance Vishay Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0070 ohms 0.0070 ohms 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624117-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Surface Mount Inductors - 2125950P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 3510 milliamps
Standards and Certifications RoHS
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N0 016008C-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details