TE Connectivity Power Inductors 2176639-5

Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 650 DC Resistance (OHM) : .195 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 650 DC Resistance (OHM) : .195 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176639-5 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176639-5
Power Inductors 2176639-5
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 650 DC Resistance (OHM) : .195 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2 MM  [.078 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 650
  • DC Resistance (OHM) : .195
  • Inductance (MICHEN) : 4.7
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171162
Surface Mount Inductors 171162
TE Connectivity 3627322520C4R7M-2

TE Connectivity 3627322520C4R7M-2

Supplier's Site
Surface Mount Inductors - 171162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171162P
Surface Mount Inductors 171162P
Power Inductor SMD 3627C 4R7 20% S2

Power Inductor SMD 3627C 4R7 20% S2

Supplier's Site
Surface Mount Inductors - 171160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171160
Surface Mount Inductors 171160
TE Connectivity 3627322520C4R7M-2

TE Connectivity 3627322520C4R7M-2

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176639-5 171162 171162P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1950 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
Power Inductors - 1-1879386-8 - TE Connectivity
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Power Choke
Inductance Range 1 microH
View Details
Power Inductors - 2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
High Frequency & RF Inductors - 3-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0031 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers