Vishay Precision Group Fixed Inductors - IHLP2020CZER150M01 IHLP2020CZER150M01

Description
Manufacturer: Vishay Win Source Part Number: 1045187-IHLP2020CZER 150M01 Packaging: Reel - TR Type: Molded Current Rating: 1.9A Inductance: 15μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 2.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 265 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1045187-IHLP2020CZER 150M01 Packaging: Reel - TR Type: Molded Current Rating: 1.9A Inductance: 15μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 2.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 265 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020CZER150M01
1045187-IHLP2020CZER150M01
Fixed Inductors - IHLP2020CZER150M01 1045187-IHLP2020CZER150M01
Manufacturer: Vishay Win Source Part Number: 1045187-IHLP2020CZER 150M01 Packaging: Reel - TR Type: Molded Current Rating: 1.9A Inductance: 15μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 2.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 265 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1045187-IHLP2020CZER150M01
Packaging: Reel - TR
Type: Molded
Current Rating: 1.9A
Inductance: 15μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 2.5A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 265 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
SMD 15uH 2.5A Inductor and Choke - 71-IHLP2020CZER150M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 2.5A Inductor and Choke
71-IHLP2020CZER150M01
SMD 15uH 2.5A Inductor and Choke 71-IHLP2020CZER150M01
15uH Shielded SMD Inductor, 2.5A, Composite Core, 2020 Product overview: IHLP2020CZER150M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER150M0 1 can be used for catalog matching and distributor lookup.

15uH Shielded SMD Inductor, 2.5A, Composite Core, 2020 Product overview: IHLP2020CZER150M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER150M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1273-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1273-1-ND
Fixed Inductors 541-1273-1-ND
15µH Shielded Molded Inductor 1.9A 265mOhm Max Nonstandard

15µH Shielded Molded Inductor 1.9A 265mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1273-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1273-2-ND
Fixed Inductors 541-1273-2-ND
15µH Shielded Molded Inductor 1.9A 265mOhm Max Nonstandard

15µH Shielded Molded Inductor 1.9A 265mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, 1.9A; Inductance Vishay - 56AC1020 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.9A; Inductance Vishay
56AC1020
Inductor, Shielded, 15Uh, 1.9A; Inductance Vishay 56AC1020
INDUCTOR, SHIELDED, 15UH, 1.9A; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 1.9A; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 15Uh, 1.9A; Inductance Vishay - 73R4164 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.9A; Inductance Vishay
73R4164
Inductor, Shielded, 15Uh, 1.9A; Inductance Vishay 73R4164
INDUCTOR, SHIELDED, 15UH, 1.9A; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 1.9A; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1045187-IHLP2020CZER150M01 71-IHLP2020CZER150M01 541-1273-1-ND 56AC1020
Product Name Fixed Inductors - IHLP2020CZER150M01 SMD 15uH 2.5A Inductor and Choke Fixed Inductors Inductor, Shielded, 15Uh, 1.9A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Application RF Choke
Inductance Range 15 microH 15 microH 15 microH
DCR 0.2650 ohms 0.2650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 839-DFKH-31-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details