10µH Shielded Inductor 2.75A 131.9mOhm Max Nonstandard
10µH Shielded Inductor 2.75A 131.9mOhm Max Nonstandard
10µH Shielded Inductor 2.75A 131.9mOhm Max Nonstandard
Win Source Part Number: 959581-IHLP2020CZER1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-2020CZ-1A
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 131.9mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.75 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-IHLP2020CZER100M
Current - Saturation (Isat): 2.25A
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 2.75A 0.1319Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER100M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 2.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER100M1
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP2020CZER100M1ADKR-ND | 959581-IHLP2020CZER100M1A | 71-IHLP2020CZER100M1A |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Automotive 10uH 100KHz 2.75A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Metal Composite | ||
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |