6.8µH Shielded Inductor 2.8A 135.8mOhm Max Nonstandard
6.8µH Shielded Inductor 2.8A 135.8mOhm Max Nonstandard
POWER INDUCTOR, 6.8UH, SHIELDED, 2.8A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP2020BZER6R8M51CT-ND | 29AK0308 |
| Product Name | Fixed Inductors | Power Inductor, 6.8Uh, Shielded, 2.8A Rohs Compliant Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal Composite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |