TE Connectivity Power Inductors 2176638-8

Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 750 DC Resistance (OHM) : .38 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 30 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 750 DC Resistance (OHM) : .38 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 30 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176638-8 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176638-8
Power Inductors 2176638-8
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 750 DC Resistance (OHM) : .38 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 30 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.55 MM  [.061 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 750
  • DC Resistance (OHM) : .38
  • Inductance (MICHEN) : 10
  • Passive Component Tolerance (PCT) : 20
  • Self Resonant Frequency (MHZ) : 30

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171144
Surface Mount Inductors 171144
TE Connectivity 3627322515C100M

TE Connectivity 3627322515C100M

Supplier's Site
Surface Mount Inductors - 171145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171145
Surface Mount Inductors 171145
TE Connectivity 3627322515C100M

TE Connectivity 3627322515C100M

Supplier's Site
Surface Mount Inductors - 171145P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171145P
Surface Mount Inductors 171145P
Power Inductor SMD 3627C 10UH 20%

Power Inductor SMD 3627C 10UH 20%

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176638-8 171144 171145P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 10 microH 10 microH 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.3800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532261R0MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Power Inductors - 1-2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Molded SMD Inductors - 1-2176737-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details