Vishay Precision Group SMD 6.8uH 2.8A Inductor and Choke IHLP2020BZER6R8M11

Description
SMD Power Inductor 6.8uH 2.8A Shielded 2020 Product overview: IHLP2020BZER6R8M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER6R8M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 6.8uH 2.8A Shielded 2020 Product overview: IHLP2020BZER6R8M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER6R8M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8uH 2.8A Inductor and Choke - 71-IHLP2020BZER6R8M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 2.8A Inductor and Choke
71-IHLP2020BZER6R8M11
SMD 6.8uH 2.8A Inductor and Choke 71-IHLP2020BZER6R8M11
SMD Power Inductor 6.8uH 2.8A Shielded 2020 Product overview: IHLP2020BZER6R8M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER6R8M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 6.8uH 2.8A Shielded 2020 Product overview: IHLP2020BZER6R8M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER6R8M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1209133-IHLP2020BZER6R8M11
Inductors, Coils, Chokes - Fixed Inductors 1209133-IHLP2020BZER6R8M11
Win Source Part Number: 1209133-IHLP2020BZER 6R8M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-2020BZ-11 Type: Molded Package: Tape & Reel (TR) Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 121mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Current - Saturation (Isat): 2.1A

Win Source Part Number: 1209133-IHLP2020BZER6R8M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-2020BZ-11
Type: Molded
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 21MHz
Package / Case: Nonstandard
DC Resistance (DCR): 121mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
Fixed Inductors - IHLP2020BZER6R8M11-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2020BZER6R8M11-ND
Fixed Inductors IHLP2020BZER6R8M11-ND
6.8µH Shielded Molded Inductor 2.8A 121mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 2.8A 121mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 6.8UH 2.8A SMD 6.8¦H 2.8A 2.1A 2.8A - ¦20% Shielded 121 mOhm Max - IHLP2020BZER6R8M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 2.8A SMD 6.8¦H 2.8A 2.1A 2.8A - ¦20% Shielded 121 mOhm Max
IHLP2020BZER6R8M11
INDUCTOR POWER 6.8UH 2.8A SMD 6.8¦H 2.8A 2.1A 2.8A - ¦20% Shielded 121 mOhm Max IHLP2020BZER6R8M11
INDUCTOR POWER 6.8UH 2.8A SMD 6.8¦H 2.8A 2.1A 2.8A - ¦20% Shielded 121 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6.8UH 2.8A SMD 6.8¦H 2.8A 2.1A 2.8A - ¦20% Shielded 121 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-IHLP2020BZER6R8M11 1209133-IHLP2020BZER6R8M11 IHLP2020BZER6R8M11-ND IHLP2020BZER6R8M11
Product Name SMD 6.8uH 2.8A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors INDUCTOR POWER 6.8UH 2.8A SMD 6.8¦H 2.8A 2.1A 2.8A - ¦20% Shielded 121 mOhm Max
Core Material Metal, Composite
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details