TE Connectivity Power Inductors 1-1676958-2

Description
Dimensions Passive Component Dimensions (MM) : 6.6 x 4.45 Electrical Characteristics Current Rating (Max) (MAMP) : 160 DC Resistance (OHM) : 3.8 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 6.6 x 4.45 Electrical Characteristics Current Rating (Max) (MAMP) : 160 DC Resistance (OHM) : 3.8 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-1676958-2 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-1676958-2
Power Inductors 1-1676958-2
Dimensions Passive Component Dimensions (MM) : 6.6 x 4.45 Electrical Characteristics Current Rating (Max) (MAMP) : 160 DC Resistance (OHM) : 3.8 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Dimensions


  • Passive Component Dimensions (MM) : 6.6 x 4.45

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 160
  • DC Resistance (OHM) : 3.8
  • Inductance (MICHEN) : 330
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1-1676958-2
Product Name Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 330 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - 1-2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
Power Inductors - 2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Power Inductors - 2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers