Vishay Precision Group Fixed Inductors IHLP1616BZERR10M0H

Description
100nH Shielded Inductor 14A 5.9mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
100nH Shielded Inductor 14A 5.9mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-4285-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4285-2-ND
Fixed Inductors 541-4285-2-ND
100nH Shielded Inductor 14A 5.9mOhm Max Nonstandard, 2 Lead

100nH Shielded Inductor 14A 5.9mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 541-4285-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4285-6-ND
Fixed Inductors 541-4285-6-ND
100nH Shielded Inductor 14A 5.9mOhm Max Nonstandard, 2 Lead

100nH Shielded Inductor 14A 5.9mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 541-4285-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4285-1-ND
Fixed Inductors 541-4285-1-ND
100nH Shielded Inductor 14A 5.9mOhm Max Nonstandard, 2 Lead

100nH Shielded Inductor 14A 5.9mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet
Inductor, Shld, 100Nh, 20%, 14A; Inductance Vishay - 84AC6780 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 100Nh, 20%, 14A; Inductance Vishay
84AC6780
Inductor, Shld, 100Nh, 20%, 14A; Inductance Vishay 84AC6780
INDUCTOR, SHLD, 100NH, 20%, 14A; Inductance:100nH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:IHLP-1616BZ-0H Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 100NH, 20%, 14A; Inductance:100nH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:IHLP-1616BZ-0H Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-4285-2-ND 84AC6780
Product Name Fixed Inductors Inductor, Shld, 100Nh, 20%, 14A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8114-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers