2.2µH Shielded Inductor 3.55A 80.37mOhm Max Nonstandard
2.2µH Shielded Inductor 3.55A 80.37mOhm Max Nonstandard
2.2µH Shielded Inductor 3.55A 80.37mOhm Max Nonstandard
POWER INDUCTOR, 2.2UH, SHIELDED, 3.55A ROHS COMPLIANT: YES
IHLP-1212BZ-01 2.2 20% EV E3
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP1212BZEV2R2M01TR-ND | 29AK0282 | IHLP1212BZEV2R2M01 |
| Product Name | Fixed Inductors | Power Inductor, 2.2Uh, Shielded, 3.55A Rohs Compliant Vishay | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Metal Composite | Metal Composite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |