Vishay Precision Group Fixed Inductors IHLP1212BZEV1R2M5A

Description
1.2µH Shielded Molded Inductor 4.78A 38.99mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Molded Inductor 4.78A 38.99mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1212BZEV1R2M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 4.78A 38.99mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 4.78A 38.99mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212BZEV1R2M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 4.78A 38.99mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 4.78A 38.99mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212BZEV1R2M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 4.78A 38.99mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 4.78A 38.99mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2488103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488103
Surface Mount Inductors 2488103
Vishay IHLP1212BZEV1R2M5A

Vishay IHLP1212BZEV1R2M5A

Supplier's Site
Surface Mount Inductors - 2488104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488104P
Surface Mount Inductors 2488104P
Vishay IHLP1212BZEV1R2M5A

Vishay IHLP1212BZEV1R2M5A

Supplier's Site
Surface Mount Inductors - 2488104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488104
Surface Mount Inductors 2488104
Vishay IHLP1212BZEV1R2M5A

Vishay IHLP1212BZEV1R2M5A

Supplier's Site
Inductor, 1.2Uh, Shielded, 4.78A Rohs Compliant Vishay - 39AH5358 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Shielded, 4.78A Rohs Compliant Vishay
39AH5358
Inductor, 1.2Uh, Shielded, 4.78A Rohs Compliant Vishay 39AH5358
INDUCTOR, 1.2UH, SHIELDED, 4.78A ROHS COMPLIANT: YES

INDUCTOR, 1.2UH, SHIELDED, 4.78A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1212BZEV1R2M5ADKR-ND 2488103 39AH5358
Product Name Fixed Inductors Surface Mount Inductors Inductor, 1.2Uh, Shielded, 4.78A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0390 ohms 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567721 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details