Vishay IHLP1212ABEVR68M5A
680nH Shielded Molded Inductor 4.98A 36.4mOhm Max Nonstandard
680nH Shielded Molded Inductor 4.98A 36.4mOhm Max Nonstandard
680nH Shielded Molded Inductor 4.98A 36.4mOhm Max Nonstandard
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2488077 | 541-IHLP1212ABEVR68M5ADKR-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Inductance Range | 0.6800 microH | |
| DCR | 0.0364 ohms | 0.0364 ohms |
| Rated DC Current | 4980 milliamps | 4090 milliamps |
| Standards and Certifications | RoHS | |
| EIA Case Size | 1212 |