Vishay Precision Group Fixed Inductors IHLP1212ABEV1R0MA1

Description
1µH Shielded Inductor 4.13A 53.72mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 4.13A 53.72mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1212ABEV1R0MA1CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 4.13A 53.72mOhm Max Nonstandard

1µH Shielded Inductor 4.13A 53.72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEV1R0MA1TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 4.13A 53.72mOhm Max Nonstandard

1µH Shielded Inductor 4.13A 53.72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEV1R0MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 4.13A 53.72mOhm Max Nonstandard

1µH Shielded Inductor 4.13A 53.72mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, Shielded, 4.13A Rohs Compliant Vishay - 39AH5347 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 4.13A Rohs Compliant Vishay
39AH5347
Inductor, 1Uh, Shielded, 4.13A Rohs Compliant Vishay 39AH5347
INDUCTOR, 1UH, SHIELDED, 4.13A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 4.13A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1212ABEV1R0MA1CT-ND 39AH5347
Product Name Fixed Inductors Inductor, 1Uh, Shielded, 4.13A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Surface Mount Inductors - 2567667 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details