Vishay Precision Group SMD 0.33uH 20A Inductor and Choke IHLM2525CZERR33M01

Description
SMD Power Inductor, 0.33uH, 20A, 3.9mR DCR, Shielded, 2525 Product overview: IHLM2525CZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZERR33M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor, 0.33uH, 20A, 3.9mR DCR, Shielded, 2525 Product overview: IHLM2525CZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZERR33M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.33uH 20A Inductor and Choke - 71-IHLM2525CZERR33M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33uH 20A Inductor and Choke
71-IHLM2525CZERR33M01
SMD 0.33uH 20A Inductor and Choke 71-IHLM2525CZERR33M01
SMD Power Inductor, 0.33uH, 20A, 3.9mR DCR, Shielded, 2525 Product overview: IHLM2525CZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZERR33M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor, 0.33uH, 20A, 3.9mR DCR, Shielded, 2525 Product overview: IHLM2525CZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZERR33M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLM2525CZERR33M01TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 20A 3.9mOhm Max Nonstandard

330nH Shielded Inductor 20A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLM2525CZERR33M01DKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 20A 3.9mOhm Max Nonstandard

330nH Shielded Inductor 20A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLM2525CZERR33M01CT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 20A 3.9mOhm Max Nonstandard

330nH Shielded Inductor 20A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLM2525CZERR33M01
746185-IHLM2525CZERR33M01
Fixed Inductors - IHLM2525CZERR33M01 746185-IHLM2525CZERR33M01
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 746185-IHLM2525CZERR 33M01 Series: IHLM-2525CZ-01 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 20A Shielding: Shielded Inductance: 330nH Mounting: SMD Tolerance: ±20% Current - Saturation: 30A Test Frequency: 100kHz Size: 0.270" L x 0.255" W (6.86mm x 6.47mm) Family Name: IHLM-2525CZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.9 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): IHLP2525CZERR33MA1; IHLP2525CZEBR33MA1; ASPI-06P-R33MT; Introduction Date: June 16, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 746185-IHLM2525CZERR33M01
Series: IHLM-2525CZ-01
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 20A
Shielding: Shielded
Inductance: 330nH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 30A
Test Frequency: 100kHz
Size: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Family Name: IHLM-2525CZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.9 mOhm Max
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): IHLP2525CZERR33MA1; IHLP2525CZEBR33MA1; ASPI-06P-R33MT;
Introduction Date: June 16, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLM2525CZERR33M01
INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLM2525CZERR33M01
INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 330Nh, 30A, Smd, Full Reel; Inductance Vishay - 23K7895 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Nh, 30A, Smd, Full Reel; Inductance Vishay
23K7895
Inductor, Shielded, 330Nh, 30A, Smd, Full Reel; Inductance Vishay 23K7895
INDUCTOR, SHIELDED, 330NH, 30A, SMD, FULL REEL; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330NH, 30A, SMD, FULL REEL; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-IHLM2525CZERR33M01 541-IHLM2525CZERR33M01TR-ND 746185-IHLM2525CZERR33M01 IHLM2525CZERR33M01 23K7895
Product Name SMD 0.33uH 20A Inductor and Choke Fixed Inductors Fixed Inductors - IHLM2525CZERR33M01 INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) Inductor, Shielded, 330Nh, 30A, Smd, Full Reel; Inductance Vishay
Core Material Metal, Composite
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details