INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 15 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
1.5µH Shielded Inductor 9A 15mOhm Max Nonstandard
1.5µH Shielded Inductor 9A 15mOhm Max Nonstandard
1.5µH Shielded Inductor 9A 15mOhm Max Nonstandard
1.5uH Shielded SMD Inductor, 9A, 15mR DCR, 2525 Product overview: IHLM2525CZER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER1R5M0
INDUCTOR, SHIELDED, 1.5UH, 18A, SMD; Inductance:1.5µH; RMS Current (Irms):9A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 1.5UH, 18A, SMD; Inductance:1.5µH; RMS Current (Irms):9A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLM2525CZER1R5M01 | 541-4331-2-ND | 71-IHLM2525CZER1R5M01 | 23K7904 |
| Product Name | INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 15 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) | Fixed Inductors | SMD 1.5uH 9A Inductor and Choke | Inductor, Shielded, 1.5Uh, 18A, Smd; Inductance Vishay |
| Application | General Purpose | |||
| Inductance Range | 1.5 microH | 1.5 microH | 1.5 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0150 ohms | 0.0150 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |