Vishay Intertechnology, Inc. INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLM2525CZER1R0M06

Description
INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLM2525CZER1R0M06
INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLM2525CZER1R0M06
INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLM2525CZER1R0M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZER1R0M06-ND
Fixed Inductors IHLM2525CZER1R0M06-ND
1µH Shielded Inductor 11A 8.84mOhm Nonstandard

1µH Shielded Inductor 11A 8.84mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLM2525CZER1R0M06 IHLM2525CZER1R0M06-ND
Product Name INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0084 ohms 0.0088 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details