Vishay Precision Group Inductor, 5.6Uh, Shielded, 9.3A; Inductance Vishay IHLE4040DDER5R6M51

Description
INDUCTOR, 5.6UH, SHIELDED, 9.3A; Inductance:5.6µH; RMS Current (Irms):9.3A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.0176ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 5.6UH, SHIELDED, 9.3A; Inductance:5.6µH; RMS Current (Irms):9.3A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.0176ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 5.6Uh, Shielded, 9.3A; Inductance Vishay - 01AC2445 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 9.3A; Inductance Vishay
01AC2445
Inductor, 5.6Uh, Shielded, 9.3A; Inductance Vishay 01AC2445
INDUCTOR, 5.6UH, SHIELDED, 9.3A; Inductance:5.6µH; RMS Current (Irms):9.3A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.0176ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 9.3A; Inductance:5.6µH; RMS Current (Irms):9.3A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.0176ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 5.6Uh, Shielded, 9.3A; Inductance Vishay - 83AH7785 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 9.3A; Inductance Vishay
83AH7785
Inductor, 5.6Uh, Shielded, 9.3A; Inductance Vishay 83AH7785
INDUCTOR, 5.6UH, SHIELDED, 9.3A; Inductance:5.6µH; RMS Current (Irms):9.3A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.0176ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 9.3A; Inductance:5.6µH; RMS Current (Irms):9.3A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.0176ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01AC2445
Product Name Inductor, 5.6Uh, Shielded, 9.3A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 5.6 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0176 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details