Vishay Intertechnology, Inc. Fixed Inductors IHLE4040DDER150M5A

Description
15µH Shielded Inductor 5.1A 50.29mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 5.1A 50.29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE4040DDER150M5ACT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 5.1A 50.29mOhm Max Nonstandard

15µH Shielded Inductor 5.1A 50.29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDER150M5ATR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 5.1A 50.29mOhm Max Nonstandard

15µH Shielded Inductor 5.1A 50.29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDER150M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 5.1A 50.29mOhm Max Nonstandard

15µH Shielded Inductor 5.1A 50.29mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2288698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288698
Surface Mount Inductors 2288698
Vishay IHLE4040DDER150M5A

Vishay IHLE4040DDER150M5A

Supplier's Site
Surface Mount Inductors - 2288699P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288699P
Surface Mount Inductors 2288699P
Vishay IHLE4040DDER150M5A

Vishay IHLE4040DDER150M5A

Supplier's Site
Surface Mount Inductors - 2288699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288699
Surface Mount Inductors 2288699
Vishay IHLE4040DDER150M5A

Vishay IHLE4040DDER150M5A

Supplier's Site
Inductor, Aec-Q200, 15Uh, Shielded, 5.1A; Inductance Vishay - 01AC2430 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, Shielded, 5.1A; Inductance Vishay
01AC2430
Inductor, Aec-Q200, 15Uh, Shielded, 5.1A; Inductance Vishay 01AC2430
INDUCTOR, AEC-Q200, 15UH, SHIELDED, 5.1A; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):7.7A; Product Range:IHLE-4040DD-5A Series; DC Resistance Max:0.05029ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 15UH, SHIELDED, 5.1A; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):7.7A; Product Range:IHLE-4040DD-5A Series; DC Resistance Max:0.05029ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 15Uh, Shielded, 5.1A; Inductance Vishay - 83AH7770 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, Shielded, 5.1A; Inductance Vishay
83AH7770
Inductor, Aec-Q200, 15Uh, Shielded, 5.1A; Inductance Vishay 83AH7770
INDUCTOR, AEC-Q200, 15UH, SHIELDED, 5.1A; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):7.7A; Product Range:IHLE-4040DD-5A Series; DC Resistance Max:0.05029ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 15UH, SHIELDED, 5.1A; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):7.7A; Product Range:IHLE-4040DD-5A Series; DC Resistance Max:0.05029ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE4040DDER150M5ACT-ND 2288698 01AC2430
Product Name Fixed Inductors Surface Mount Inductors Inductor, Aec-Q200, 15Uh, Shielded, 5.1A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-24N 0201HL-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details