Vishay Intertechnology, Inc. Surface Mount Inductors IHLE2525CDER150M5A

Description
Vishay IHLE2525CDER150M5A
Request a Quote Datasheet
Description
Vishay IHLE2525CDER150M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2288644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288644
Surface Mount Inductors 2288644
Vishay IHLE2525CDER150M5A

Vishay IHLE2525CDER150M5A

Supplier's Site
Surface Mount Inductors - 2288643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288643
Surface Mount Inductors 2288643
Vishay IHLE2525CDER150M5A

Vishay IHLE2525CDER150M5A

Supplier's Site
Surface Mount Inductors - 2288644P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288644P
Surface Mount Inductors 2288644P
Vishay IHLE2525CDER150M5A

Vishay IHLE2525CDER150M5A

Supplier's Site
Fixed Inductors - 541-IHLE2525CDER150M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 2.9A 127mOhm Max Nonstandard, 4 Lead

15µH Shielded Inductor 2.9A 127mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER150M5ATR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 2.9A 127mOhm Max Nonstandard, 4 Lead

15µH Shielded Inductor 2.9A 127mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER150M5ACT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 2.9A 127mOhm Max Nonstandard, 4 Lead

15µH Shielded Inductor 2.9A 127mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - IHLE2525CDER150M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLE2525CDER150M5A
Fixed Inductors IHLE2525CDER150M5A
IHLE-2525CD-5A 15 20% ER E3

IHLE-2525CD-5A 15 20% ER E3

Supplier's Site Datasheet
Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay - 01AC2386 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay
01AC2386
Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay 01AC2386
INDUCTOR, 15UH, SHIELDED, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.127ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.127ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay - 83AH7746 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay
83AH7746
Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay 83AH7746
INDUCTOR, 15UH, SHIELDED, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.127ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.127ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2288644 541-IHLE2525CDER150M5ADKR-ND IHLE2525CDER150M5A 01AC2386
Product Name Surface Mount Inductors Fixed Inductors Fixed Inductors Inductor, 15Uh, Shielded, 2.9A; Inductance Vishay
Inductance Range 15 microH 15 microH 15 microH
DCR 0.1270 ohms 0.1270 ohms 0.1270 ohms 0.1270 ohms
Rated DC Current 2900 milliamps 2800 milliamps 2900 milliamps 2900 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 2225
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details