Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDER3R3M5A

Description
3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDER3R3M5ATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard

3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER3R3M5ACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard

3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER3R3M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard

3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 5.2A Rohs Compliant Vishay - 29AK0223 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 5.2A Rohs Compliant Vishay
29AK0223
Power Inductor, 3.3Uh, Shielded, 5.2A Rohs Compliant Vishay 29AK0223
POWER INDUCTOR, 3.3UH, SHIELDED, 5.2A ROHS COMPLIANT: YES

POWER INDUCTOR, 3.3UH, SHIELDED, 5.2A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 3.3Uh, Shielded, 5.2A; Inductance Vishay - 45AK2270 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 5.2A; Inductance Vishay
45AK2270
Power Inductor, 3.3Uh, Shielded, 5.2A; Inductance Vishay 45AK2270
POWER INDUCTOR, 3.3UH, SHIELDED, 5.2A; Inductance:3.3µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):6.1A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.047ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, SHIELDED, 5.2A; Inductance:3.3µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):6.1A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.047ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 3.3Uh, Shielded, 5.2A; Inductance Vishay - 45AK2269 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 5.2A; Inductance Vishay
45AK2269
Power Inductor, 3.3Uh, Shielded, 5.2A; Inductance Vishay 45AK2269
POWER INDUCTOR, 3.3UH, SHIELDED, 5.2A; Inductance:3.3µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):6.1A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.047ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, SHIELDED, 5.2A; Inductance:3.3µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):6.1A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.047ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDER3R3M5ATR-ND 29AK0223 45AK2270
Product Name Fixed Inductors Power Inductor, 3.3Uh, Shielded, 5.2A Rohs Compliant Vishay Power Inductor, 3.3Uh, Shielded, 5.2A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N8 026011C-6N8XJRW , 026011C-6N8XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details