1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard
1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard
1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard
POWER INDUCTOR, 1.5UH, SHIELDED, 7.9A ROHS COMPLIANT: YES
POWER INDUCTOR, 1.5UH, SHIELDED, 7.9A; Inductance:1.5µH; RMS Current (Irms):7.9A; Inductor Construction:Shielde
POWER INDUCTOR, 1.5UH, SHIELDED, 7.9A; Inductance:1.5µH; RMS Current (Irms):7.9A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLE2020CDER1R5M51TR-ND | 29AK0216 | 45AK2256 |
| Product Name | Fixed Inductors | Power Inductor, 1.5Uh, Shielded, 7.9A Rohs Compliant Vishay | Power Inductor, 1.5Uh, Shielded, 7.9A; Inductance Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Powdered Iron | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |