TE Connectivity Chokes 1-1879855-3

Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .4 Impedance (OHM) : 120 Product Type Features Package Size Code : 0402
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .4 Impedance (OHM) : 120 Product Type Features Package Size Code : 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 1-1879855-3 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .4 Impedance (OHM) : 120 Product Type Features Package Size Code : 0402

Dimensions


  • Passive Component Dimensions (MM) : 1 x .5 x .5

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 300
  • DC Resistance (OHM) : .4
  • Impedance (OHM) : 120

Product Type Features


  • Package Size Code : 0402
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1-1879855-3
Product Name Chokes
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Power Inductors - 1-2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
High Frequency & RF Inductors - 1624024-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 3.9 microH
View Details
2 suppliers
10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details