Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDER150M5A

Description
15µH Shielded Inductor 2.4A 208mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 2.4A 208mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDER150M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 2.4A 208mOhm Max Nonstandard

15µH Shielded Inductor 2.4A 208mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER150M5ACT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 2.4A 208mOhm Max Nonstandard

15µH Shielded Inductor 2.4A 208mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER150M5ATR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 2.4A 208mOhm Max Nonstandard

15µH Shielded Inductor 2.4A 208mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 15Uh, Shielded, 2.4A Rohs Compliant Vishay - 29AK0219 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, Shielded, 2.4A Rohs Compliant Vishay
29AK0219
Power Inductor, 15Uh, Shielded, 2.4A Rohs Compliant Vishay 29AK0219
POWER INDUCTOR, 15UH, SHIELDED, 2.4A ROHS COMPLIANT: YES

POWER INDUCTOR, 15UH, SHIELDED, 2.4A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 15Uh, Shielded, 2.4A; Inductance Vishay - 45AK2261 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, Shielded, 2.4A; Inductance Vishay
45AK2261
Power Inductor, 15Uh, Shielded, 2.4A; Inductance Vishay 45AK2261
POWER INDUCTOR, 15UH, SHIELDED, 2.4A; Inductance:15µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.208ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 15UH, SHIELDED, 2.4A; Inductance:15µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):2.6A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.208ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 15Uh, Shielded, 2.4A; Inductance Vishay - 45AK2262 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, Shielded, 2.4A; Inductance Vishay
45AK2262
Power Inductor, 15Uh, Shielded, 2.4A; Inductance Vishay 45AK2262
POWER INDUCTOR, 15UH, SHIELDED, 2.4A; Inductance:15µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.208ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 15UH, SHIELDED, 2.4A; Inductance:15µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):2.6A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.208ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDER150M5ADKR-ND 29AK0219 45AK2261
Product Name Fixed Inductors Power Inductor, 15Uh, Shielded, 2.4A Rohs Compliant Vishay Power Inductor, 15Uh, Shielded, 2.4A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details