15µH Shielded Inductor 2.4A 208mOhm Max Nonstandard
15µH Shielded Inductor 2.4A 208mOhm Max Nonstandard
15µH Shielded Inductor 2.4A 208mOhm Max Nonstandard
POWER INDUCTOR, 15UH, SHIELDED, 2.4A ROHS COMPLIANT: YES
POWER INDUCTOR, 15UH, SHIELDED, 2.4A; Inductance:15µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde
POWER INDUCTOR, 15UH, SHIELDED, 2.4A; Inductance:15µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLE2020CDER150M51TR-ND | 29AK0220 | 45AK2264 |
| Product Name | Fixed Inductors | Power Inductor, 15Uh, Shielded, 2.4A Rohs Compliant Vishay | Power Inductor, 15Uh, Shielded, 2.4A; Inductance Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Powdered Iron | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |