33µH Shielded Inductor 3.8A 107mOhm Max Nonstandard
33µH Shielded Inductor 3.8A 107mOhm Max Nonstandard
33µH Shielded Inductor 3.8A 107mOhm Max Nonstandard
Inductor Power Shielded Wirewound 33uH 20% 100KHz 3.8A 0.107Ohm DCR 4032 Automotive T/R Product overview: IHLD4032KBER330M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 3.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLD4032KBER330M5
Inductance:33µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-2934-2-ND | 71-IHLD4032KBER330M5A | 82Y9094 |
| Product Name | Fixed Inductors | Automotive 33uH 100KHz 3.8A Inductor and Choke | Inductance Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.1070 ohms | 0.1070 ohms |