Vishay Precision Group Fixed Inductors IHLD3232HBER220M5A

Description
22µH Shielded Inductor 3.3A 110.21mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 3.3A 110.21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2930-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2930-1-ND
Fixed Inductors 541-2930-1-ND
22µH Shielded Inductor 3.3A 110.21mOhm Max Nonstandard

22µH Shielded Inductor 3.3A 110.21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2930-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2930-2-ND
Fixed Inductors 541-2930-2-ND
22µH Shielded Inductor 3.3A 110.21mOhm Max Nonstandard

22µH Shielded Inductor 3.3A 110.21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2930-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2930-6-ND
Fixed Inductors 541-2930-6-ND
22µH Shielded Inductor 3.3A 110.21mOhm Max Nonstandard

22µH Shielded Inductor 3.3A 110.21mOhm Max Nonstandard

Buy Now Datasheet
Inductance Vishay - 29Y5899 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
29Y5899
Inductance Vishay 29Y5899
Inductance:22µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:IHLD-3232HB-5A Series; Inductor Case / Package:-; DC Resistance Max:0.1102ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Inductance:22µH; RMS Current (Irms):3.3A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:IHLD-3232HB-5A Series; Inductor Case / Package:-; DC Resistance Max:0.1102ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2930-1-ND 29Y5899
Product Name Fixed Inductors Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1102 ohms 0.1102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670511 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details